The DP4RSB60E20B2 is a 20-ampere DC reversing solid state contactor in the DP series, designed for load voltages of 1-48 VDC with an 18-32 VDC control input. It features a soft start/ramp up function with a 0.2-second dynamic brake, LED status indicators for forward (green) and reverse (yellow), and operates with a maximum on-state voltage drop of 0.28 VDC at rated current. The device has a maximum off-state leakage current of 20 µA, a combined thermal resistance of 0.40 °C/W, and includes terminal screw sizes of 10-32 combo head with a torque range of 15-20 in-lbs. It is cULus recognized, IEC rated, CE compliant, and RoHS compliant, housed in a Valox 420 SEO Black enclosure, and operates at ambient temperatures from -30 to 80°C.
Solid State Relays - Industrial Mount PH DC H Bridge SS/B 48V 20A 32VCNT
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | DP4RSB60E20B2 |
| Product Name | Solid State Relays - Industrial Mount |
| Approvals | RoHS |