The DP4RSB60D60B8 is a 60 A DC reversing solid state contactor for load voltages up to 48 VDC, with soft start/ramp up and a 0.2 sec dynamic brake. It is controlled by 4.5-15 VDC, features green and yellow LED status indicators for forward and reverse operation, and has a 1/4-20 hex output terminal with a torque range of 20-25 in-lb. The unit is housed in a Valox 420 SEO Black case, meets cULus, IEC, CE, and RoHS standards, and operates in ambient temperatures from -30 to 80°C. It is rated for a maximum on-state voltage drop of 0.30 VDC at full load and dissipates up to 60 watts at 100°C junction temperature.
Solid State Relays - Industrial Mount PH DC H Bridge SS/B 48V 60A 15VCNT
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | DP4RSB60D60B8 |
| Product Name | Solid State Relays - Industrial Mount |
| Approvals | RoHS |