The DP4RSB60D60B2 is a 60-ampere DC reversing solid state contactor designed for load voltages of 1-48 VDC, featuring a soft start/ramp up with 0.5-second dynamic brake control. It operates with a 4.5-15 VDC control voltage, includes LED status indicators for forward (green) and reverse (yellow), and is constructed with a Valox 420 SEO Black housing. The device supports a maximum on-state voltage drop of 0.30 Vdc at rated current, has a maximum on-state resistance of 0.005 ohms per switch, and dissipates 60 watts at 100°C junction temperature. It is cULus recognized, IEC rated, CE compliant, and RoHS compliant. The unit uses a 1/4-20 hex screw terminal and accepts up to 6 AWG wire. Its ambient operating temperature range is -30 to 80°C, and it weighs approximately 345 grams.
Solid State Relays - Industrial Mount PH DC H Bridge SS/B 48V 60A 15VCNT
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | DP4RSB60D60B2 |
| Product Name | Solid State Relays - Industrial Mount |
| Approvals | RoHS |