The DP4RSB60D60 is a 60-amp DC reversing solid state contactor with a load voltage rating of 1-48 VDC, featuring a soft start/ramp up, 1-second control voltage range of 4.5-15 VDC, and integrated LED status indicators for forward and reverse states. It uses an H-bridge topology with dynamic brake capability, has an on-state voltage drop of 0.30 Vdc at rated current, and dissipates up to 60 watts at 100°C junction temperature. Mounting is via 1/4-20 hex screw terminals, accepting up to 6 AWG wire, with a typical weight of 12.2 oz (345 g). It meets cULus, IEC 60947-4-1, CE, and RoHS standards, operates within -30°C to 80°C ambient temperature, and is housed in Valox 420 SEO Black material with thermally conductive epoxy encapsulation.
Solid State Relays - Industrial Mount PH DC H Bridge SS/SS 48V 60A 15VCNT
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | DP4RSB60D60 |
| Product Name | Solid State Relays - Industrial Mount |
| Approvals | RoHS |