Crydom Corporation Solid State Relays - Industrial Mount DP4RSB60D40B5

Description
Solid State Relays - Industrial Mount PH DC H Bridge SS/B 48V 40A 15VCNT
Description
Solid State Relays - Industrial Mount PH DC H Bridge SS/B 48V 40A 15VCNT
Datasheet
Datasheet Summary
Powered by GS/AI

The DP4RSB60D40B5 is a 40-amp DC reversing solid state contactor designed for load voltages of 1-48 VDC, featuring soft start/soft stop with a 0.5-second dynamic brake. It operates with a 4.5-15 VDC control input, includes dual LED status indicators (green for forward, yellow for reverse), and uses screw terminals compatible with 8 AWG wire. The device is cULus recognized, IEC rated, CE compliant, and RoHS compliant. It has a maximum on-state voltage drop of 0.28 VDC, an on-state resistance of 0.007 ohms per switch, and a thermal resistance of 0.20 °C/W. Housing is Valox 420 SEO Black with thermally conductive epoxy encapsulation. Dimensions are not explicitly stated but are consistent with the DP4R60E40 module, weighing 12.2 oz (345 g).

Datasheet Summary
Powered by GS/AI

The DP4RSB60D40B5 is a 40-amp DC reversing solid state contactor designed for load voltages of 1-48 VDC, featuring soft start/soft stop with a 0.5-second dynamic brake. It operates with a 4.5-15 VDC control input, includes dual LED status indicators (green for forward, yellow for reverse), and uses screw terminals compatible with 8 AWG wire. The device is cULus recognized, IEC rated, CE compliant, and RoHS compliant. It has a maximum on-state voltage drop of 0.28 VDC, an on-state resistance of 0.007 ohms per switch, and a thermal resistance of 0.20 °C/W. Housing is Valox 420 SEO Black with thermally conductive epoxy encapsulation. Dimensions are not explicitly stated but are consistent with the DP4R60E40 module, weighing 12.2 oz (345 g).

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
DP4RSB60D40B5
Solid State Relays - Industrial Mount DP4RSB60D40B5
Solid State Relays - Industrial Mount PH DC H Bridge SS/B 48V 40A 15VCNT

Solid State Relays - Industrial Mount PH DC H Bridge SS/B 48V 40A 15VCNT

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Solid State Relays
Product Number DP4RSB60D40B5
Product Name Solid State Relays - Industrial Mount
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1617543-5 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp -85 to 257 F (-65 to 125 C)
DC Voltage 28 volts
View Details
4 suppliers
Type 77.31 - Modular Solid State Relay 30A - 773182308070 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, EAC-1, CLUS, ukca
Operating Temp -4 to 176 F (-20 to 80 C)
Input Voltage (Control Signal) Type AC
View Details
Solid State Interface Relays - 8198833 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Dc
Approvals RoHS
View Details