DP4RSB60D20B5 is a 20-amp DC reversing solid state contactor in the DP series, rated for 1-48 VDC load voltage with a 4.5-15 VDC control voltage. It includes a dynamic brake with a 0.5-second duration and soft start/soft stop functionality. The device features green and yellow LEDs for forward and reverse status indication, operates within -30 to 80°C ambient temperature, and complies with cULus, IEC 60947-4-1, CE, and RoHS standards. It uses a 10-32 combo head screw terminal and accepts up to 10 AWG wire. The housing is made of Valox 420 SEO Black, UL 94 V-0 rated, with a weight of 10.9 oz (310g).
Solid State Relays - Industrial Mount PH DC H Bridge SS/B 48V 20A 15VCNT
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | DP4RSB60D20B5 |
| Product Name | Solid State Relays - Industrial Mount |
| Approvals | RoHS |