DP4RSB60D20B is a 20-amp DC reversing solid state contactor for 1-48 VDC loads, with soft start/ramp-up control and continuous dynamic brake. It operates with a 4.5-15 VDC control voltage, includes LED status indicators for forward and reverse, and meets cULus, IEC 60947-4-1, CE, and RoHS standards. The device uses a 1/4-20 hex screw terminal for output connections, supports up to 10 AWG wire, and dissipates up to 20 watts at maximum load with a junction-to-case thermal resistance of 0.40 °C/W. It is housed in Valox 420 SEO Black material and rated for operation from -30 to 80°C.
Solid State Relays - Industrial Mount PH DC H Bridge SS/B 48V 20A 15VCNT
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | DP4RSB60D20B |
| Product Name | Solid State Relays - Industrial Mount |
| Approvals | RoHS |