The DP4RSA60E60 is a DC reversing solid state contactor in the DP Series, rated for 60 A at 1-48 VDC with an 18-32 VDC control voltage input. It features a soft start/ramp up, 1-second duration, and includes LED status indicators for forward (green) and reverse (yellow) operation. The device is cULus recognized, IEC rated, CE compliant, and RoHS compliant. It uses 1/4-20 Hex output terminal screws with a torque range of 20-25 in lbs (2.3-2.8 Nm) and supports up to 6 AWG wire. The housing is made of Valox 420 SEO Black, UL 94 V-0 rated, with an operating temperature range of -30 to 80°C. Typical weight is 12.2 oz (345 g).
Solid State Relays - Industrial Mount PH DC H Bridge SS/SS 48V 60A 32VCNT
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | DP4RSA60E60 |
| Product Name | Solid State Relays - Industrial Mount |
| Approvals | RoHS |