The DP4RSA60E20B8 is a 20 A DC reversing solid state contactor for 1-48 VDC loads, with a 18-32 VDC control voltage and soft start/soft stop functionality with dynamic brake (0.2 sec). It features LED status indicators for forward (green) and reverse (yellow), and is housed in a case with 10-32 combo head terminal screws accepting up to 10 AWG wire. The unit is cULus recognized, IEC rated, CE and RoHS compliant, operates from -30 to 80°C, and weighs 10.9 oz (310 g).
Solid State Relays - Industrial Mount PH DC H Bridge SS/B 48V 20A 32VCNT
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | DP4RSA60E20B8 |
| Product Name | Solid State Relays - Industrial Mount |
| Approvals | RoHS |