The DP4RSA60E20 is a 20 A DC reversing solid state contactor with a 1-48 VDC load rating and an 18-32 VDC control voltage input, designed for motor control applications. It features soft start and soft stop functionality without dynamic braking, LED status indicators for forward and reverse operation, and a housing made of Valox 420 SEO black. The device is cULus recognized, IEC rated, CE compliant, and RoHS compliant. It mounts with a 10-32 combo head screw terminal and supports up to 10 AWG wire. Typical weight is 10.9 oz (310 g), and it operates reliably between -30°C and 80°C ambient temperature. The part conforms to the DP series specifications, including maximum on-state voltage drop of 0.28 VDC and combined thermal resistance of 0.40 °C/W.
Solid State Relays - Industrial Mount PH DC H Bridge SS/SS48V 20A 32VCNT
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | DP4RSA60E20 |
| Product Name | Solid State Relays - Industrial Mount |
| Approvals | RoHS |