The DP4RSA60D60B8 is a 60 A DC reversing solid state contactor designed for 1-48 VDC loads with a soft start/ramp up, 1-second duration, and dynamic brake (0.2 sec) option. It operates from a 4.5-15 VDC control voltage, features green and yellow LED status indicators for forward and reverse states, and includes an internal PWM frequency of 200 Hz for soft start/stop control. The device is cULus recognized, IEC rated, CE compliant, and RoHS compliant. It uses 1/4-20 hex screw terminals, supports up to 6 AWG wire, and has a typical weight of 12.2 oz (345 g). The housing is made of Valox 420 SEO Black with UL 94 V-0 rating, and it operates from -30 to 80°C ambient temperature. Maximum on-state voltage drop is 0.30 VDC at rated current, and off-state leakage is 20 µA.
Solid State Relays - Industrial Mount PH DC H Bridge SS/B 48V 60A 15VCNT
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | DP4RSA60D60B8 |
| Product Name | Solid State Relays - Industrial Mount |
| Approvals | RoHS |