The DP4RSA60D60B is a 60-amp DC reversing solid state contactor with soft start/ramp control and dynamic brake, supporting 1-48 VDC load voltage. It uses a 4.5-15 VDC control signal and includes green and yellow LED status indicators for forward and reverse operation. The device features a screw terminal output with 1/4-20 hex screws, rated for 6 AWG wire, and weighs 12.2 oz (345 g). It is cULus recognized, IEC rated, CE compliant, and RoHS compliant. The part operates within an ambient temperature range of -30 to 80°C and uses a Valox 420 SEO Black housing with thermally conductive epoxy encapsulation.
Solid State Relays - Industrial Mount PH DC H Bridge SS/B 48V 60A 15V CNT
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | DP4RSA60D60B |
| Product Name | Solid State Relays - Industrial Mount |
| Approvals | RoHS |