The DP4RSA60D40 is a 40-amp DC reversing solid state contactor designed for 1-48 VDC load applications, featuring soft start and soft stop functionality with no brake. It operates with a 4.5-15 VDC control voltage and includes LED status indicators for forward (green) and reverse (yellow) states. The device is cULus recognized, IEC rated, CE compliant, and RoHS compliant. It uses an H-bridge configuration with a 1/4-20 hex output terminal, allows a maximum wire size of 8 AWG, and has an on-state voltage drop of 0.28 Vdc at rated current. The housing is made of Valox 420 SEO Black, UL 94 V-0 rated, with an operating temperature range of -30 to 80°C. Weight is 12.2 oz (345 g).
Solid State Relays - Industrial Mount PH DC H Bridge SS/SS 48V 40A 15VCNT
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | DP4RSA60D40 |
| Product Name | Solid State Relays - Industrial Mount |
| Approvals | RoHS |