Sensata Technologies Solid State Contactor, 4.5-15Vdc, Panel; Load Current Sensata/crydom DP4RSA60D20

Description
SOLID STATE CONTACTOR, 4.5-15VDC, PANEL; Load Current:20A; Operating Voltage Max:48VDC; Control Voltage Max:15VDC; Switching Mode:-; Contactor Mounting:Panel; Contactor Terminals:Screw; Operating Voltage Min:1VDC RoHS Compliant: Yes
Datasheet
Description
SOLID STATE CONTACTOR, 4.5-15VDC, PANEL; Load Current:20A; Operating Voltage Max:48VDC; Control Voltage Max:15VDC; Switching Mode:-; Contactor Mounting:Panel; Contactor Terminals:Screw; Operating Voltage Min:1VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Contactor, 4.5-15Vdc, Panel; Load Current Sensata/crydom - 41X6267 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Contactor, 4.5-15Vdc, Panel; Load Current Sensata/crydom
41X6267
Solid State Contactor, 4.5-15Vdc, Panel; Load Current Sensata/crydom 41X6267
SOLID STATE CONTACTOR, 4.5-15VDC, PANEL; Load Current:20A; Operating Voltage Max:48VDC; Control Voltage Max:15VDC; Switching Mode:-; Contactor Mounting:Panel; Contactor Terminals:Screw; Operating Voltage Min:1VDC RoHS Compliant: Yes

SOLID STATE CONTACTOR, 4.5-15VDC, PANEL; Load Current:20A; Operating Voltage Max:48VDC; Control Voltage Max:15VDC; Switching Mode:-; Contactor Mounting:Panel; Contactor Terminals:Screw; Operating Voltage Min:1VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 41X6267
Product Name Solid State Contactor, 4.5-15Vdc, Panel; Load Current Sensata/crydom
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - A101162-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Contactors - 3596-GV121FAX-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Type 22.34 - Modular contactors 25A - 223400484320 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, IMQ-grande, EAC-1, LLOYD, CLUS, ukca, RINA
Poles 4
View Details
Auxiliary Contacts - 1221069 - RS Components, Ltd.
Specs
Type Electrical Contactor
Mounting Screw
View Details