The DP4R60E60B8 is a 60-amp DC reversing solid state contactor for 1-48 VDC loads, with a 18-32 VDC control input and a dynamic brake output with 0.2-second duration. It features LED indicators for forward and reverse states, a maximum on-state voltage drop of 0.30 Vdc, and a maximum off-state leakage current of 20 µA. The device is rated for -30 to 80°C ambient operation, uses a Valox 420 SEO Black housing, and complies with cULus, IEC 60947-4-1, CE, and RoHS standards. It is packaged with 1/4-20 hex output terminal screws and supports 6 AWG wire, with a typical weight of 12.2 oz (345 g).
Solid State Relays - Industrial Mount PM DC H Bridge W/BRK 48V 60A 32VCNT
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | DP4R60E60B8 |
| Product Name | Solid State Relays - Industrial Mount |
| Approvals | RoHS |