The DP4R60E60B2 is a 60 Amp DC reversing solid state contactor designed for 1-48 VDC load applications with an 18-32 VDC control voltage. It includes a dynamic brake with a 0.5 second duration, as indicated by the 'B2' option code. The device features LED status indicators for forward (green) and reverse (yellow) operation, and is rated for 60 A resistive loads per UL 508 and IEC 60947-4-1 DC-1. On-state voltage drop is 0.30 Vdc at rated current, with maximum leakage current of 20 µA. It uses screw terminals sized for 6 AWG wire with a torque range of 20-25 in-lbs, and has a typical weight of 12.2 oz (345 g). The housing is made of Valox 420 SEO Black, UL 94 V-0 rated, and the unit is cULus recognized, IEC rated, CE compliant, and RoHS compliant.
Solid State Relays - Industrial Mount PM DC H Bridge W/BRK 48V 60A 32VCNT
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | DP4R60E60B2 |
| Product Name | Solid State Relays - Industrial Mount |
| Approvals | RoHS |