The DP4R60E60B is a 60-amp DC reversing solid state contactor for 1-48 VDC loads, with an 18-32 VDC control voltage and dynamic brake functionality. It features LED status indicators for forward and reverse states, integrated soft start/stop, and a maximum on-state voltage drop of 0.30 Vdc at rated current. The device has a maximum surge current rating of 240 Adc, an on-state resistance of 0.005 ohms per switch, and a combined thermal resistance of 0.13 °C/W. It is housed in a Valox 420 SEO Black enclosure, meets cULus recognition, IEC 60947-4-1 DC-1 and DC-3 ratings, and is CE and RoHS compliant. Output terminals accept up to 6 AWG wire with a torque of 20-25 in-lbs. Operating ambient temperature ranges from -30 to 80°C.
Solid State Relays - Industrial Mount PM DC H Bridge W/BRK 48V 60A 32VCNT
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | DP4R60E60B |
| Product Name | Solid State Relays - Industrial Mount |
| Approvals | RoHS |