Sensata Technologies Solid State Contactor, 18-32Vdc, Panel; Load Current Sensata/crydom DP4R60E60

Description
SOLID STATE CONTACTOR, 18-32VDC, PANEL; Load Current:60A; Operating Voltage Max:48VDC; Control Voltage Max:32VDC; Switching Mode:-; Contactor Mounting:Panel; Contactor Terminals:Screw; Operating Voltage Min:1VDC RoHS Compliant: Yes
Datasheet
Description
SOLID STATE CONTACTOR, 18-32VDC, PANEL; Load Current:60A; Operating Voltage Max:48VDC; Control Voltage Max:32VDC; Switching Mode:-; Contactor Mounting:Panel; Contactor Terminals:Screw; Operating Voltage Min:1VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Contactor, 18-32Vdc, Panel; Load Current Sensata/crydom - 41X6384 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Contactor, 18-32Vdc, Panel; Load Current Sensata/crydom
41X6384
Solid State Contactor, 18-32Vdc, Panel; Load Current Sensata/crydom 41X6384
SOLID STATE CONTACTOR, 18-32VDC, PANEL; Load Current:60A; Operating Voltage Max:48VDC; Control Voltage Max:32VDC; Switching Mode:-; Contactor Mounting:Panel; Contactor Terminals:Screw; Operating Voltage Min:1VDC RoHS Compliant: Yes

SOLID STATE CONTACTOR, 18-32VDC, PANEL; Load Current:60A; Operating Voltage Max:48VDC; Control Voltage Max:32VDC; Switching Mode:-; Contactor Mounting:Panel; Contactor Terminals:Screw; Operating Voltage Min:1VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 41X6384
Product Name Solid State Contactor, 18-32Vdc, Panel; Load Current Sensata/crydom
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

ICC HIGH VOLTAGE CONTACTORS - ICC-150-B-A-12 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 1250 amps
View Details
Auxiliary Contacts - 1444939 - RS Components, Ltd.
Specs
Type Electrical Contactor
International Approvals RoHS Compliant
Mounting Screw
View Details
Contactors - 3596-GX21BA-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Type 22.44 - Modular contactor 40A - 224401204717 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, EAC-1, CLUS, ukca
Poles 4
View Details