The DP4R60E20B2 is a 20-amp DC reversing solid state contactor with a 18-32 VDC control voltage, rated for 1-48 VDC load. It includes a dynamic brake with a 0.2-second duration, LED status indicators for forward (green) and reverse (yellow), and complies with cULus, IEC 60947-4-1, CE, and RoHS standards. The device uses an H-bridge configuration, has an on-state voltage drop of 0.28 VDC at rated current, and dissipates up to 20 watts at 100°C junction temperature. It features 10-32 combo head screw terminals with a torque range of 15-20 in-lbs and accepts up to 10 AWG wire. Dimensions and weight are not specified for this variant, but the housing is Valox 420 SEO Black, UL 94 V-0 rated. All variants operate from -30°C to 80°C ambient temperature.
Solid State Relays - Industrial Mount PM DC H Bridge W/BRK 48V 20A 32VCNT
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | DP4R60E20B2 |
| Product Name | Solid State Relays - Industrial Mount |
| Approvals | RoHS |