The DP4R60D60B8 is a 60-amp DC reversing solid state contactor rated for 1-48 VDC load voltage, featuring continuous dynamic braking and a 4.5-15 VDC control input. It includes LED indicators for forward (green) and reverse (yellow) status, and complies with cULus, IEC 60947-4-1, CE, and RoHS standards. The device is housed in a black Valox 420 SEO case, with 1/4-20 hex output terminal screws and a maximum wire size of 6 AWG, weighing 345 g. Operating temperature ranges from -30°C to 80°C, with thermal derating applied above 40°C ambient. The part supports a 200 Hz internal PWM for soft start/stop functions and has a maximum on-state voltage drop of 0.30 VDC at rated current.
Solid State Relays - Industrial Mount PM DC H Bridge W/BRK 48V 60A 15VCNT
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | DP4R60D60B8 |
| Product Name | Solid State Relays - Industrial Mount |
| Approvals | RoHS |