The DP4R60D60B2 is a 60-amp DC reversing solid state contactor with dynamic brake, rated for 1-48 VDC load voltage and 4.5-15 VDC control voltage. It features an H-bridge configuration with LED status indicators for forward (green) and reverse (yellow) operation, and includes a 0.5-second dynamic brake. The device has a maximum on-state voltage drop of 0.30 Vdc, an on-state resistance of 0.005 ohms per switch, and a combined thermal resistance of 0.13 °C/W. It is packaged in a compact housing made of Valox 420 SEO Black (UL 94 V-0), with 1/4-20 hex output terminal screws and support for up to 6 AWG wire. The unit is cULus recognized, IEC rated, CE compliant, and RoHS compliant, operating within a temperature range of -30 to 80°C.
Solid State Relays - Industrial Mount PM DC H Bridge W/BRK 48V 60A 15VCNT
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | DP4R60D60B2 |
| Product Name | Solid State Relays - Industrial Mount |
| Approvals | RoHS |