Sensata Technologies Solid State Contactor, 90-140V, Panel; Load Current Sensata/crydom DP4R60D60

Description
SOLID STATE CONTACTOR, 90-140V, PANEL; Load Current:60A; Operating Voltage Max:48VDC; Control Voltage Max:15VDC; Switching Mode:-; Contactor Mounting:Panel; Contactor Terminals:Screw; Operating Voltage Min:1VDC RoHS Compliant: Yes
Datasheet
Description
SOLID STATE CONTACTOR, 90-140V, PANEL; Load Current:60A; Operating Voltage Max:48VDC; Control Voltage Max:15VDC; Switching Mode:-; Contactor Mounting:Panel; Contactor Terminals:Screw; Operating Voltage Min:1VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Contactor, 90-140V, Panel; Load Current Sensata/crydom - 41X6368 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Contactor, 90-140V, Panel; Load Current Sensata/crydom
41X6368
Solid State Contactor, 90-140V, Panel; Load Current Sensata/crydom 41X6368
SOLID STATE CONTACTOR, 90-140V, PANEL; Load Current:60A; Operating Voltage Max:48VDC; Control Voltage Max:15VDC; Switching Mode:-; Contactor Mounting:Panel; Contactor Terminals:Screw; Operating Voltage Min:1VDC RoHS Compliant: Yes

SOLID STATE CONTACTOR, 90-140V, PANEL; Load Current:60A; Operating Voltage Max:48VDC; Control Voltage Max:15VDC; Switching Mode:-; Contactor Mounting:Panel; Contactor Terminals:Screw; Operating Voltage Min:1VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 41X6368
Product Name Solid State Contactor, 90-140V, Panel; Load Current Sensata/crydom
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 3596-GV121BAC-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
ICC HIGH VOLTAGE CONTACTORS - ICC-150-B-A-12 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 1250 amps
View Details
C130 - Combination contactors for battery voltages -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Current 250 amps
VDC 24 to 80 volts
View Details
Relay, Dpst-No, 440Vac, 25A; Load Current Inductive Finder - 08X7053 - Newark, An Avnet Company
Specs
Type Electrical Contactor
Poles 2
VAC 250 volts
View Details