The DP4R60D40 is a 40-amp DC reversing solid state contactor for 1-48 VDC loads, with a 4.5-15 VDC control input. It features an H-bridge configuration, LED status indicators for forward (green) and reverse (yellow) operation, and includes dynamic brake capability. The device is housed in a case approved for -30 to 80°C ambient operation, with an input/output dielectric strength of 2500 Vrms and insulation resistance of 10^9 ohms. Output terminal screw size is 1/4-20 hex, accepting up to 8 AWG wire, with a torque range of 20-25 in-lb (2.3-2.8 Nm). It is cULus recognized, IEC rated, CE compliant, and RoHS compliant. Typical weight is 12.2 oz (345 g).
Solid State Relays - Industrial Mount PM DC H Bridge 48V 40A 15V CNT
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | DP4R60D40 |
| Product Name | Solid State Relays - Industrial Mount |
| Approvals | RoHS |