Crydom Corporation Solid State Relays - Industrial Mount DP4R60D20B

Description
Solid State Relays - Industrial Mount PM DC H Bridge W/BRK 48V 20A 15VCNT
Description
Solid State Relays - Industrial Mount PM DC H Bridge W/BRK 48V 20A 15VCNT
Datasheet
Datasheet Summary
Powered by GS/AI

The DP4R60D20B is a 20-amp DC reversing solid state contactor for load voltages up to 48 VDC, featuring a dynamic brake with 0.2-second response time. It operates with a 4.5-15 VDC control voltage and includes green and yellow LED status indicators for forward and reverse states. The device is rated for 20 A resistive loads per UL 508 and 13 A motor loads per UL 508 DC-3, with a maximum on-state voltage drop of 0.28 VDC and 20 µA off-state leakage current. It has a 10-32 combo head output terminal, supports 10 AWG wire, and is enclosed in a Valox 420 SEO Black housing with thermally conductive epoxy encapsulation. It is cULus recognized, IEC rated, CE compliant, and RoHS compliant. The module measures 10.9 oz (310 g) and operates from -30°C to 80°C ambient temperature.

Datasheet Summary
Powered by GS/AI

The DP4R60D20B is a 20-amp DC reversing solid state contactor for load voltages up to 48 VDC, featuring a dynamic brake with 0.2-second response time. It operates with a 4.5-15 VDC control voltage and includes green and yellow LED status indicators for forward and reverse states. The device is rated for 20 A resistive loads per UL 508 and 13 A motor loads per UL 508 DC-3, with a maximum on-state voltage drop of 0.28 VDC and 20 µA off-state leakage current. It has a 10-32 combo head output terminal, supports 10 AWG wire, and is enclosed in a Valox 420 SEO Black housing with thermally conductive epoxy encapsulation. It is cULus recognized, IEC rated, CE compliant, and RoHS compliant. The module measures 10.9 oz (310 g) and operates from -30°C to 80°C ambient temperature.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
DP4R60D20B
Solid State Relays - Industrial Mount DP4R60D20B
Solid State Relays - Industrial Mount PM DC H Bridge W/BRK 48V 20A 15VCNT

Solid State Relays - Industrial Mount PM DC H Bridge W/BRK 48V 20A 15VCNT

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Solid State Relays
Product Number DP4R60D20B
Product Name Solid State Relays - Industrial Mount
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - SN - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details