Sensata Technologies Solid State Contactor, 48-530Vac, 50A; Load Current Sensata/crydom D53TP50D

Description
SOLID STATE CONTACTOR, 48-530VAC, 50A; Load Current:50A; Operating Voltage Max:530VAC; Control Voltage Max:32VDC; Switching Mode:Zero Crossing; Contactor Mounting:Panel; Contactor Terminals:Screw; Operating Voltage Min:48VAC RoHS Compliant: Yes
Datasheet
Description
SOLID STATE CONTACTOR, 48-530VAC, 50A; Load Current:50A; Operating Voltage Max:530VAC; Control Voltage Max:32VDC; Switching Mode:Zero Crossing; Contactor Mounting:Panel; Contactor Terminals:Screw; Operating Voltage Min:48VAC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Contactor, 48-530Vac, 50A; Load Current Sensata/crydom - 37M2496 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Contactor, 48-530Vac, 50A; Load Current Sensata/crydom
37M2496
Solid State Contactor, 48-530Vac, 50A; Load Current Sensata/crydom 37M2496
SOLID STATE CONTACTOR, 48-530VAC, 50A; Load Current:50A; Operating Voltage Max:530VAC; Control Voltage Max:32VDC; Switching Mode:Zero Crossing; Contactor Mounting:Panel; Contactor Terminals:Screw; Operating Voltage Min:48VAC RoHS Compliant: Yes

SOLID STATE CONTACTOR, 48-530VAC, 50A; Load Current:50A; Operating Voltage Max:530VAC; Control Voltage Max:32VDC; Switching Mode:Zero Crossing; Contactor Mounting:Panel; Contactor Terminals:Screw; Operating Voltage Min:48VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 37M2496
Product Name Solid State Contactor, 48-530Vac, 50A; Load Current Sensata/crydom
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 3596-GX14BBB-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Type 22.32 - Modular contactors 25A - 223200121520 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, IMQ-grande, EAC-1, LLOYD, ukca, CLUS, RINA
Poles 2
View Details
Contactors - 1221321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical Contactor
Poles 3
Mounting Screw
View Details