Sensata Technologies Solid State Contactor, 48-530Vac, 50A; Load Current Sensata/crydom D53TP50D-10

Description
SOLID STATE CONTACTOR, 48-530VAC, 50A; Load Current:50A; Operating Voltage Max:530VAC; Control Voltage Max:32VDC; Switching Mode:Random Turn On; Contactor Mounting:Panel; Contactor Terminals:Screw; Operating Voltage Min:48VAC RoHS Compliant: Yes
Datasheet
Description
SOLID STATE CONTACTOR, 48-530VAC, 50A; Load Current:50A; Operating Voltage Max:530VAC; Control Voltage Max:32VDC; Switching Mode:Random Turn On; Contactor Mounting:Panel; Contactor Terminals:Screw; Operating Voltage Min:48VAC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Contactor, 48-530Vac, 50A; Load Current Sensata/crydom - 37M2497 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Contactor, 48-530Vac, 50A; Load Current Sensata/crydom
37M2497
Solid State Contactor, 48-530Vac, 50A; Load Current Sensata/crydom 37M2497
SOLID STATE CONTACTOR, 48-530VAC, 50A; Load Current:50A; Operating Voltage Max:530VAC; Control Voltage Max:32VDC; Switching Mode:Random Turn On; Contactor Mounting:Panel; Contactor Terminals:Screw; Operating Voltage Min:48VAC RoHS Compliant: Yes

SOLID STATE CONTACTOR, 48-530VAC, 50A; Load Current:50A; Operating Voltage Max:530VAC; Control Voltage Max:32VDC; Switching Mode:Random Turn On; Contactor Mounting:Panel; Contactor Terminals:Screw; Operating Voltage Min:48VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 37M2497
Product Name Solid State Contactor, 48-530Vac, 50A; Load Current Sensata/crydom
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 3596-GTM401BAX-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Type 6K.04 - Mini industrial contactors - 6K0490604809 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, CLUS, ukca
Poles 3
View Details
Contactors - 1221067 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical Contactor
Poles 3
Mounting Screw
View Details