Sensata Technologies Solid State Contactor, 4-32Vdc, Panel; Load Current Sensata/crydom D53TP50C

Description
SOLID STATE CONTACTOR, 4-32VDC, PANEL; Load Current:50A; Operating Voltage Max:530Vrms; Control Voltage Max:32VDC; Switching Mode:Zero Crossing; Contactor Mounting:Panel; Contactor Terminals:Screw; Operating Voltage Min:48Vrms RoHS Compliant: Yes
Datasheet
Description
SOLID STATE CONTACTOR, 4-32VDC, PANEL; Load Current:50A; Operating Voltage Max:530Vrms; Control Voltage Max:32VDC; Switching Mode:Zero Crossing; Contactor Mounting:Panel; Contactor Terminals:Screw; Operating Voltage Min:48Vrms RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Contactor, 4-32Vdc, Panel; Load Current Sensata/crydom - 41X6860 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Contactor, 4-32Vdc, Panel; Load Current Sensata/crydom
41X6860
Solid State Contactor, 4-32Vdc, Panel; Load Current Sensata/crydom 41X6860
SOLID STATE CONTACTOR, 4-32VDC, PANEL; Load Current:50A; Operating Voltage Max:530Vrms; Control Voltage Max:32VDC; Switching Mode:Zero Crossing; Contactor Mounting:Panel; Contactor Terminals:Screw; Operating Voltage Min:48Vrms RoHS Compliant: Yes

SOLID STATE CONTACTOR, 4-32VDC, PANEL; Load Current:50A; Operating Voltage Max:530Vrms; Control Voltage Max:32VDC; Switching Mode:Zero Crossing; Contactor Mounting:Panel; Contactor Terminals:Screw; Operating Voltage Min:48Vrms RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 41X6860
Product Name Solid State Contactor, 4-32Vdc, Panel; Load Current Sensata/crydom
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - A101162-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Contactors - 3596-HX200BAC-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Type 22.74 - Modular contactor 32A - 227402301717 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, EAC-1, ukca
Poles 4
View Details
Contactors - 1221318 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical Contactor
Poles 3
Mounting Screw
View Details