Sensata Technologies Solid State Contactor, 48-530Vac, 25A; Load Current Sensata/crydom D53TP25D

Description
SOLID STATE CONTACTOR, 48-530VAC, 25A; Load Current:25A; Operating Voltage Max:530VAC; Control Voltage Max:32VDC; Switching Mode:Zero Crossing; Contactor Mounting:Panel; Contactor Terminals:Screw; Operating Voltage Min:48VAC RoHS Compliant: Yes
Datasheet
Description
SOLID STATE CONTACTOR, 48-530VAC, 25A; Load Current:25A; Operating Voltage Max:530VAC; Control Voltage Max:32VDC; Switching Mode:Zero Crossing; Contactor Mounting:Panel; Contactor Terminals:Screw; Operating Voltage Min:48VAC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Contactor, 48-530Vac, 25A; Load Current Sensata/crydom - 37M2494 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Contactor, 48-530Vac, 25A; Load Current Sensata/crydom
37M2494
Solid State Contactor, 48-530Vac, 25A; Load Current Sensata/crydom 37M2494
SOLID STATE CONTACTOR, 48-530VAC, 25A; Load Current:25A; Operating Voltage Max:530VAC; Control Voltage Max:32VDC; Switching Mode:Zero Crossing; Contactor Mounting:Panel; Contactor Terminals:Screw; Operating Voltage Min:48VAC RoHS Compliant: Yes

SOLID STATE CONTACTOR, 48-530VAC, 25A; Load Current:25A; Operating Voltage Max:530VAC; Control Voltage Max:32VDC; Switching Mode:Zero Crossing; Contactor Mounting:Panel; Contactor Terminals:Screw; Operating Voltage Min:48VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 37M2494
Product Name Solid State Contactor, 48-530Vac, 25A; Load Current Sensata/crydom
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

ICC HIGH VOLTAGE CONTACTORS - ICC-500-B-A-9/26 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 3000 amps
View Details
Contactors - 1221084 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical Contactor
Poles 4
Mounting Screw
View Details
Contactors - 3596-GX14FC-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Type 22.74 - Modular contactor 32A - 227402301710 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, EAC-1, CLUS, ukca
Poles 4
View Details