Sensata Technologies Connectors,Interconnects D1D60

Description
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Mounting Type: Fixed Circuit: SPST-NC (1 Form B) Output Type: Inverted Voltage - Input: 2.5 V ~ 6 V Voltage - Load: 6 V ~ 52 V Load Current: 10A
Request a Quote Datasheet
Description
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Mounting Type: Fixed Circuit: SPST-NC (1 Form B) Output Type: Inverted Voltage - Input: 2.5 V ~ 6 V Voltage - Load: 6 V ~ 52 V Load Current: 10A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Mounting Type: Fixed Circuit: SPST-NC (1 Form B) Output Type: Inverted Voltage - Input: 2.5 V ~ 6 V Voltage - Load: 6 V ~ 52 V Load Current: 10A

Mfr: TE Connectivity Aerospace, Defense and Marine
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Mounting Type: Fixed
Circuit: SPST-NC (1 Form B)
Output Type: Inverted
Voltage - Input: 2.5 V ~ 6 V
Voltage - Load: 6 V ~ 52 V
Load Current: 10A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Mounting Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Blade Type Power Connector Contacts - 2243-1328G2-BK-ND - DigiKey
Specs
Contact Size (AWG) 3 AWG
View Details
2 suppliers
Power Entry Modules (PEM) - 486-3-104-400-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details