Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
OPTOCOUPLERS
SENSATA TECHNOLOGIES
CWU4850-10 -- SOLID STATE RELAYS
Sensata Technologies
Solid State Relays
CWU4850-10
Description
PM IP20 SSR 660Vac/50A,AC/DCInpu t,RN
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
PM IP20 SSR 660Vac/50A,AC/DCInpu t,RN
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Solid State Relays
7761796
Solid State Relays
7761796
PM IP20 SSR 660Vac/50A,AC/DCInpu t,RN
PM IP20 SSR 660Vac/50A,AC/DCInpu
t,RN
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Optocouplers
Product Number
7761796
Product Name
Solid State Relays
Output
Scr
Unlock Full Specs
to access all available technical data
Similar Products
Rochester Electronics
LOGIC IC OUTPUT OPTOCOUPLER
6N136V
Specs
Input
DC; DC
Output
Phototransistor; Transistor with Base
Package Type
Tube
View Details
RS Components, Ltd.
Optocouplers
1698133
Specs
Input
DC
Output
Phototransistor; Transistor
Approvals
RoHS Compliant
View Details
WAGO
Optocoupler module
286-794
Specs
Input
DC
View Details
Infineon Technologies AG
Transistor, Photovoltaic Output Optoisolators
PVI5080
Specs
Input
DC
Output
Photocell
Package Type
"8-DIP (0.300"", 7.62mm)"
View Details