Sensata Technologies Solid State Contactor, 90-140V, Din Rail; Load Current Sensata/crydom CTRB6025

Description
SOLID STATE CONTACTOR, 90-140V, DIN RAIL; Load Current:25A; Operating Voltage Max:600VAC; Control Voltage Max:140VAC; Switching Mode:Zero Crossing; Contactor Mounting:DIN Rail, Panel; Contactor Terminals:Screw RoHS Compliant: Yes
Datasheet
Description
SOLID STATE CONTACTOR, 90-140V, DIN RAIL; Load Current:25A; Operating Voltage Max:600VAC; Control Voltage Max:140VAC; Switching Mode:Zero Crossing; Contactor Mounting:DIN Rail, Panel; Contactor Terminals:Screw RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Contactor, 90-140V, Din Rail; Load Current Sensata/crydom - 41X6043 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Contactor, 90-140V, Din Rail; Load Current Sensata/crydom
41X6043
Solid State Contactor, 90-140V, Din Rail; Load Current Sensata/crydom 41X6043
SOLID STATE CONTACTOR, 90-140V, DIN RAIL; Load Current:25A; Operating Voltage Max:600VAC; Control Voltage Max:140VAC; Switching Mode:Zero Crossing; Contactor Mounting:DIN Rail, Panel; Contactor Terminals:Screw RoHS Compliant: Yes

SOLID STATE CONTACTOR, 90-140V, DIN RAIL; Load Current:25A; Operating Voltage Max:600VAC; Control Voltage Max:140VAC; Switching Mode:Zero Crossing; Contactor Mounting:DIN Rail, Panel; Contactor Terminals:Screw RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 41X6043
Product Name Solid State Contactor, 90-140V, Din Rail; Load Current Sensata/crydom
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 3596-GX46BDB-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
ICC HIGH VOLTAGE CONTACTORS - ICC-150-B-A-24 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 1250 amps
View Details
C294 - Double pole DC contactor up to 1,500 V -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Poles 2
Current 40 amps
View Details
Type 22.72 - Modular contactor 32A - 227202301310 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals EAC-1, CE-2, CLUS, ukca
Poles 2
View Details