The CSW2410F is a panel-mount solid state relay with a 10 A rated load current and a 24-280 VAC operating voltage range. It features a 3-32 VDC control voltage input, instantaneous turn-on, and quick-connect output terminals. The relay has a maximum off-state leakage current of 1.0 mA, a maximum on-state voltage drop of 1.15 Vrms, and a thermal resistance junction-to-case of 1.03 °C/W. It operates in ambient temperatures from -40 to 80 °C, has a dielectric strength of 4000 Vrms between input and output, and complies with EMC standards for harsh environments. The housing is UL94 V-0 rated, and the device includes an input status LED and overvoltage protection. It weighs 2.6 oz (74.9 g) and is designed for industrial loads with no internal snubber. The part number includes the "F" option for quick-connect termination up to 25 A.
Solid State Relays - Industrial Mount 10A 280VAC 3.5-15VDC Pnl Mnt IP00 Faston
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | CSW2410F |
| Product Name | Solid State Relays - Industrial Mount |
| Approvals | RoHS |