The CD4825D2UR is a panel-mount solid state relay from the Evolution Dual Series, rated for 48-600 VAC and 25 A per channel at 40°C, with a 4-32 VDC control input. It features zero turn-on output, an input status LED, and includes a thermal pad. The part has a screw terminal output with 8-32 threads and a maximum torque of 20 in-lb. It offers a U-type output terminal orientation (A channel top, B channel bottom) and a key locking input connector. The relay meets UL508 endurance standards, has a dielectric strength of 4000 Vrms between input and output, and operates within an ambient temperature range of -40°C to 80°C. Its dimensions are 2.300 in x 1.800 in x 1.150 in (58.42 mm x 45.72 mm x 29.21 mm), and it weighs 3.0 oz (86.5 g).
Solid State Relays - Industrial Mount 4-15VDC 48-600VAC 25A Key Lock Conn
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | CD4825D2UR |
| Product Name | Solid State Relays - Industrial Mount |
| Approvals | RoHS |