B48-2T, B48-2:
Discrete Semiconductor Modules MOD DIODE SCR 42.5A 240V .250inQC
| Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | General Purpose Diodes | Diodes |
| Product Number | 70130621 | B622F-2T |
| Product Name | MODULE, POWER, DIODE, 42.5 AMPS, 240 VAC | Discrete Semiconductor Modules |
| Package | Case 2T | |
| VF | 1.6 volts | |
| IF | 42500 mA |