Sensata Technologies Load Current Sensata/crydom B53TP50CH

Description
Load Current:50A; Operating Voltage Max:530V; Control Voltage Max:140VAC; Switching Mode:AC Switch; Contactor Mounting:Panel; Contactor Terminals:Screw; Operating Voltage Min:48V; Control Voltage Min:90VAC; Product Range:53TP Series RoHS Compliant: Yes
Datasheet
Description
Load Current:50A; Operating Voltage Max:530V; Control Voltage Max:140VAC; Switching Mode:AC Switch; Contactor Mounting:Panel; Contactor Terminals:Screw; Operating Voltage Min:48V; Control Voltage Min:90VAC; Product Range:53TP Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Load Current Sensata/crydom - 41X5810 - Newark, An Avnet Company
Chicago, IL, United States
Load Current Sensata/crydom
41X5810
Load Current Sensata/crydom 41X5810
Load Current:50A; Operating Voltage Max:530V; Control Voltage Max:140VAC; Switching Mode:AC Switch; Contactor Mounting:Panel; Contactor Terminals:Screw; Operating Voltage Min:48V; Control Voltage Min:90VAC; Product Range:53TP Series RoHS Compliant: Yes

Load Current:50A; Operating Voltage Max:530V; Control Voltage Max:140VAC; Switching Mode:AC Switch; Contactor Mounting:Panel; Contactor Terminals:Screw; Operating Voltage Min:48V; Control Voltage Min:90VAC; Product Range:53TP Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 41X5810
Product Name Load Current Sensata/crydom
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Definite Purpose Contactors - 6-1672115-0 - TE Connectivity
Specs
Type Electrical Contactor
Poles 3
VAC 120 volts
View Details
Contactors - 3596-GX21SAC-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Type 6K.14 - Industrial contactors - 6K1480244718 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, CLUS, ukca
Poles 3
View Details
Auxiliary Contacts - 1220940 - RS Components, Ltd.
Specs
Type Electrical Contactor
Mounting Screw
View Details