B48-2T, B48-2:
Discrete Semiconductor Modules SCR DIODE 240V 25A
| Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | General Purpose Diodes | Diodes |
| Product Number | 70130614 | B512F-2T |
| Product Name | MODULE, POWER, DIODE, 25 AMPS, 240 VAC | Discrete Semiconductor Modules |
| Package | Case 2T | |
| VF | 1.65 volts | |
| IF | 25000 mA |