Sensata Technologies Circuit Protection - Circuit Breakers APL111R-559-490

Description
Win Source Part Number: 1045632-APL111R-559- 490 Category: Circuit Protection>Circuit Breakers Series: APL Package: Bulk Standard Package: 1 Actuator Type: Lever Number of Poles: 3 Breaker Type: Magnetic (Hydraulic Delay) Mounting Type: Panel Mount Alternative Parts (Cross-Reference): CA3-B0-22-650-12A-D; IUGH666-1-41-15.0-01 ; IEGF666-30298-172-V; IPA-666-1-62-30.0-A- 01-T; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.20.0020 Mfr: Sensata-Airpax Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1045632-APL111R-559- 490 Category: Circuit Protection>Circuit Breakers Series: APL Package: Bulk Standard Package: 1 Actuator Type: Lever Number of Poles: 3 Breaker Type: Magnetic (Hydraulic Delay) Mounting Type: Panel Mount Alternative Parts (Cross-Reference): CA3-B0-22-650-12A-D; IUGH666-1-41-15.0-01 ; IEGF666-30298-172-V; IPA-666-1-62-30.0-A- 01-T; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.20.0020 Mfr: Sensata-Airpax Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Circuit Breakers - APL111R-559-490 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Circuit Breakers
APL111R-559-490
Circuit Protection - Circuit Breakers APL111R-559-490
Win Source Part Number: 1045632-APL111R-559- 490 Category: Circuit Protection>Circuit Breakers Series: APL Package: Bulk Standard Package: 1 Actuator Type: Lever Number of Poles: 3 Breaker Type: Magnetic (Hydraulic Delay) Mounting Type: Panel Mount Alternative Parts (Cross-Reference): CA3-B0-22-650-12A-D; IUGH666-1-41-15.0-01 ; IEGF666-30298-172-V; IPA-666-1-62-30.0-A- 01-T; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.20.0020 Mfr: Sensata-Airpax Product Status: Obsolete

Win Source Part Number: 1045632-APL111R-559-490
Category: Circuit Protection>Circuit Breakers
Series: APL
Package: Bulk
Standard Package: 1
Actuator Type: Lever
Number of Poles: 3
Breaker Type: Magnetic (Hydraulic Delay)
Mounting Type: Panel Mount
Alternative Parts (Cross-Reference): CA3-B0-22-650-12A-D; IUGH666-1-41-15.0-01; IEGF666-30298-172-V; IPA-666-1-62-30.0-A-01-T;
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.20.0020
Mfr: Sensata-Airpax
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Circuit Breakers
Product Number APL111R-559-490
Product Name Circuit Protection - Circuit Breakers
Trip System Type Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breaker - 82910080 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 15 amps
Approvals / Ratings CE
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details
Electronic circuit breaker - 787-2861/600-000 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
3 suppliers