Sensata Technologies Circuit Protection - Circuit Breakers APL111-1-42-303-AM

Description
Win Source Part Number: 1224341-APL111-1-42- 303-AM Category: Circuit Protection>Circuit Breakers Series: APL Package: Bulk Voltage Rating - AC: 277 V Voltage Rating - DC: 65 V Standard Package: 1 Actuator Type: Lever Number of Poles: 3 Breaker Type: Magnetic (Hydraulic Delay) Mounting Type: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 30A REACH Status: REACH Unaffected HTSUS: 8536.20.0020 Mfr: Sensata-Airpax Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1224341-APL111-1-42- 303-AM Category: Circuit Protection>Circuit Breakers Series: APL Package: Bulk Voltage Rating - AC: 277 V Voltage Rating - DC: 65 V Standard Package: 1 Actuator Type: Lever Number of Poles: 3 Breaker Type: Magnetic (Hydraulic Delay) Mounting Type: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 30A REACH Status: REACH Unaffected HTSUS: 8536.20.0020 Mfr: Sensata-Airpax Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Circuit Breakers - APL111-1-42-303-AM - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Circuit Breakers
APL111-1-42-303-AM
Circuit Protection - Circuit Breakers APL111-1-42-303-AM
Win Source Part Number: 1224341-APL111-1-42- 303-AM Category: Circuit Protection>Circuit Breakers Series: APL Package: Bulk Voltage Rating - AC: 277 V Voltage Rating - DC: 65 V Standard Package: 1 Actuator Type: Lever Number of Poles: 3 Breaker Type: Magnetic (Hydraulic Delay) Mounting Type: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 30A REACH Status: REACH Unaffected HTSUS: 8536.20.0020 Mfr: Sensata-Airpax Product Status: Obsolete

Win Source Part Number: 1224341-APL111-1-42-303-AM
Category: Circuit Protection>Circuit Breakers
Series: APL
Package: Bulk
Voltage Rating - AC: 277 V
Voltage Rating - DC: 65 V
Standard Package: 1
Actuator Type: Lever
Number of Poles: 3
Breaker Type: Magnetic (Hydraulic Delay)
Mounting Type: Panel Mount
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 30A
REACH Status: REACH Unaffected
HTSUS: 8536.20.0020
Mfr: Sensata-Airpax
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Circuit Breakers
Product Number APL111-1-42-303-AM
Product Name Circuit Protection - Circuit Breakers
Rated AC Voltage 277 volts
Unlock Full Specs
to access all available technical data