Sensata Technologies Circuit Protection - Circuit Breakers APL11-1-51-503

Description
Win Source Part Number: 983320-APL11-1-51-50 3 Category: Circuit Protection>Circuit Breakers Series: APL Package: Bulk Voltage Rating - AC: 277 V Voltage Rating - DC: 65 V Standard Package: 1 Actuator Type: Lever Number of Poles: 2 Breaker Type: Magnetic (Hydraulic Delay) Mounting Type: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 50A REACH Status: REACH Unaffected HTSUS: 8536.20.0020 Mfr: Sensata-Airpax Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 983320-APL11-1-51-50 3 Category: Circuit Protection>Circuit Breakers Series: APL Package: Bulk Voltage Rating - AC: 277 V Voltage Rating - DC: 65 V Standard Package: 1 Actuator Type: Lever Number of Poles: 2 Breaker Type: Magnetic (Hydraulic Delay) Mounting Type: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 50A REACH Status: REACH Unaffected HTSUS: 8536.20.0020 Mfr: Sensata-Airpax Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Circuit Breakers - APL11-1-51-503 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Circuit Breakers
APL11-1-51-503
Circuit Protection - Circuit Breakers APL11-1-51-503
Win Source Part Number: 983320-APL11-1-51-50 3 Category: Circuit Protection>Circuit Breakers Series: APL Package: Bulk Voltage Rating - AC: 277 V Voltage Rating - DC: 65 V Standard Package: 1 Actuator Type: Lever Number of Poles: 2 Breaker Type: Magnetic (Hydraulic Delay) Mounting Type: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 50A REACH Status: REACH Unaffected HTSUS: 8536.20.0020 Mfr: Sensata-Airpax Product Status: Obsolete

Win Source Part Number: 983320-APL11-1-51-503
Category: Circuit Protection>Circuit Breakers
Series: APL
Package: Bulk
Voltage Rating - AC: 277 V
Voltage Rating - DC: 65 V
Standard Package: 1
Actuator Type: Lever
Number of Poles: 2
Breaker Type: Magnetic (Hydraulic Delay)
Mounting Type: Panel Mount
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 50A
REACH Status: REACH Unaffected
HTSUS: 8536.20.0020
Mfr: Sensata-Airpax
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Circuit Breakers
Product Number APL11-1-51-503
Product Name Circuit Protection - Circuit Breakers
Rated AC Voltage 277 volts
Unlock Full Specs
to access all available technical data

Similar Products

2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details
Circuit Breakers - 1393249-6 - TE Connectivity
Specs
Rated Current 1.5 amps
Rated Breaking Capacity 2000 amps
Trip System Type Thermal
View Details
2 suppliers
140G 125A H Frame Molded Case Ckt-Bkr - 140G-H2C3-C20-SD - Allen-Bradley / Rockwell Automation
Specs
Features Molded Case Circuit Breaker
View Details
Electronic circuit breaker - 787-3861/600-000 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
3 suppliers