Sensata Technologies Circuit Protection - Circuit Breakers APL1-531-300

Description
Win Source Part Number: 1045636-APL1-531-300 Category: Circuit Protection>Circuit Breakers Series: APL Package: Bulk Standard Package: 1 Actuator Type: Lever Number of Poles: 1 Breaker Type: Magnetic (Hydraulic Delay) Mounting Type: Panel Mount Alternative Parts (Cross-Reference): AA1-B0-34-615-3B1-C; AA1-B0-34-620-3B1-C; CA1-B0-34-630-121-D; T11-2-2.00A-01-11AL- V; R11-2-20.0A-34972-3; PP11-2-2.00A-XX-V; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.20.0020 Mfr: Sensata-Airpax Other Names: 2266-APL1-531-300 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1045636-APL1-531-300 Category: Circuit Protection>Circuit Breakers Series: APL Package: Bulk Standard Package: 1 Actuator Type: Lever Number of Poles: 1 Breaker Type: Magnetic (Hydraulic Delay) Mounting Type: Panel Mount Alternative Parts (Cross-Reference): AA1-B0-34-615-3B1-C; AA1-B0-34-620-3B1-C; CA1-B0-34-630-121-D; T11-2-2.00A-01-11AL- V; R11-2-20.0A-34972-3; PP11-2-2.00A-XX-V; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.20.0020 Mfr: Sensata-Airpax Other Names: 2266-APL1-531-300 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Circuit Breakers - APL1-531-300 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Circuit Breakers
APL1-531-300
Circuit Protection - Circuit Breakers APL1-531-300
Win Source Part Number: 1045636-APL1-531-300 Category: Circuit Protection>Circuit Breakers Series: APL Package: Bulk Standard Package: 1 Actuator Type: Lever Number of Poles: 1 Breaker Type: Magnetic (Hydraulic Delay) Mounting Type: Panel Mount Alternative Parts (Cross-Reference): AA1-B0-34-615-3B1-C; AA1-B0-34-620-3B1-C; CA1-B0-34-630-121-D; T11-2-2.00A-01-11AL- V; R11-2-20.0A-34972-3; PP11-2-2.00A-XX-V; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.20.0020 Mfr: Sensata-Airpax Other Names: 2266-APL1-531-300 Product Status: Obsolete

Win Source Part Number: 1045636-APL1-531-300
Category: Circuit Protection>Circuit Breakers
Series: APL
Package: Bulk
Standard Package: 1
Actuator Type: Lever
Number of Poles: 1
Breaker Type: Magnetic (Hydraulic Delay)
Mounting Type: Panel Mount
Alternative Parts (Cross-Reference): AA1-B0-34-615-3B1-C; AA1-B0-34-620-3B1-C; CA1-B0-34-630-121-D; T11-2-2.00A-01-11AL-V; R11-2-20.0A-34972-3; PP11-2-2.00A-XX-V;
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.20.0020
Mfr: Sensata-Airpax
Other Names: 2266-APL1-531-300
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Circuit Breakers
Product Number APL1-531-300
Product Name Circuit Protection - Circuit Breakers
Trip System Type Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breaker - 1233X-FNB-6P-52 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Rated Current 270 amps
View Details
QLB Series Thermal Circuit Breaker, 30A - QLB-303-00DNN-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 30 amps
Trip System Type Thermal
View Details
2 suppliers