Manufacturer: Crydom Co.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1139574-APL1-1-51-15
Packaging: Bulk
Current Rating: 15 A
Number of Poles: 1
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Mount: Screw
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Operating Temperature: 85 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1139574-APL1-1-51-153 |
| Product Name | Custom Parts - Custom Parts (0 - A) - APL1-1-51-153 |