Circuit Breaker Magnetic (Hydraulic Delay) 15A 240V AC 50V DC Toggle Panel Mount
Hydraulic-Magnetic Circuit Protector (AP
| DigiKey | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | AP7-1-62-153-ND | AP7-1-62-153 |
| Product Name | Circuit Breakers | Circuit Breakers & Accessories |
| Rated Current | 15 amps | |
| Trip System Type | Magnetic Hydraulic | |
| Features | Trip Indicator |