Hydraulic-Magnetic Circuit Protector (AP
Circuit Breaker Magnetic (Hydraulic Delay) 2A 240V AC 50V DC Toggle Panel Mount
| Powell Electronics, Inc. | DigiKey | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | AP7-1-52-202 | AP7-1-52-202-ND |
| Product Name | Circuit Breakers & Accessories | Circuit Breakers |
| Rated Current | 2 amps | |
| Trip System Type | Magnetic Hydraulic | |
| Features | Trip Indicator |