Crydom Corporation Series-1 Relay A4890-10

Description
Ratings from 25A to 90A @ 48-530 VAC SCR output for heavy industrial loads Zero voltage or instantaneous turn-on outputs UL/CSA/VDE Approved, CE Compliant to EN60950-1 Improved SEMS screw and washer Redesigned housing with anti-rotation barriers AC or DC control Direct bond copper substrate EMC compliant to Level 3 Direct power lead frame Epoxy free design
Request a Quote Datasheet
Description
Ratings from 25A to 90A @ 48-530 VAC SCR output for heavy industrial loads Zero voltage or instantaneous turn-on outputs UL/CSA/VDE Approved, CE Compliant to EN60950-1 Improved SEMS screw and washer Redesigned housing with anti-rotation barriers AC or DC control Direct bond copper substrate EMC compliant to Level 3 Direct power lead frame Epoxy free design
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series-1 Relay - A4890-10 - Sensata Technologies
Attleboro, MA, United States
Series-1 Relay
A4890-10
Series-1 Relay A4890-10
Ratings from 25A to 90A @ 48-530 VAC SCR output for heavy industrial loads Zero voltage or instantaneous turn-on outputs UL/CSA/VDE Approved, CE Compliant to EN60950-1 Improved SEMS screw and washer Redesigned housing with anti-rotation barriers AC or DC control Direct bond copper substrate EMC compliant to Level 3 Direct power lead frame Epoxy free design
  • Ratings from 25A to 90A @ 48-530 VAC
  • SCR output for heavy industrial loads
  • Zero voltage or instantaneous turn-on outputs
  • UL/CSA/VDE Approved, CE Compliant to EN60950-1
  • Improved SEMS screw and washer
  • Redesigned housing with anti-rotation barriers
  • AC or DC control
  • Direct bond copper substrate
  • EMC compliant to Level 3
  • Direct power lead frame
  • Epoxy free design
Supplier's Site Datasheet
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
A4890-10
Solid State Relays - Industrial Mount A4890-10
Solid State Relays - Industrial Mount PM IP00 SSR 480VAC /90A,90-280VAC,RN

Solid State Relays - Industrial Mount PM IP00 SSR 480VAC /90A,90-280VAC,RN

Buy Now Datasheet
Relays - Solid State Relays - A4890-10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
A4890-10
Relays - Solid State Relays A4890-10
SSR RELAY SPST-NO 90A 80-530V

SSR RELAY SPST-NO 90A 80-530V

Supplier's Site

Technical Specifications

  Sensata Technologies VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number A4890-10 A4890-10 A4890-10
Product Name Series-1 Relay Solid State Relays - Industrial Mount Relays - Solid State Relays
Operating Temp -40 to 176 F (-40 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay Spst-No 2A 24Vdc 30Vdc; Operating Voltage Min Finder - 23M8883 - Newark, An Avnet Company
Specs
Application Type Latching
Approvals RoHS
View Details
Solid State Relays - G3VM354JTR-ND - DigiKey
Specs
Mounting PCBoard
Switch Configuration FormB
Approvals RoHS
View Details
3 suppliers
Specs
Mounting Through Hole
Switch Configuration FormC
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Solid State Interface Relays - 3340317 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Dc
Approvals RoHS
View Details