Crydom Corporation Series-1 Relay A24110

Description
Ratings from 10A to 125A @ 24-280 VAC SCR output for heavy industrial loads Zero voltage or instantaneous turn-on outputs UL/CSA/VDE Approved, CE Compliant to EN60950-1 Improved SEMS screw and washer Redesigned housing with anti-rotation barriers AC or DC control Direct bond copper substrate EMC compliant to Level 3 Direct power lead frame Epoxy free design
Request a Quote Datasheet
Description
Ratings from 10A to 125A @ 24-280 VAC SCR output for heavy industrial loads Zero voltage or instantaneous turn-on outputs UL/CSA/VDE Approved, CE Compliant to EN60950-1 Improved SEMS screw and washer Redesigned housing with anti-rotation barriers AC or DC control Direct bond copper substrate EMC compliant to Level 3 Direct power lead frame Epoxy free design
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series-1 Relay - A24110 - Sensata Technologies
Attleboro, MA, United States
Series-1 Relay
A24110
Series-1 Relay A24110
Ratings from 10A to 125A @ 24-280 VAC SCR output for heavy industrial loads Zero voltage or instantaneous turn-on outputs UL/CSA/VDE Approved, CE Compliant to EN60950-1 Improved SEMS screw and washer Redesigned housing with anti-rotation barriers AC or DC control Direct bond copper substrate EMC compliant to Level 3 Direct power lead frame Epoxy free design
  • Ratings from 10A to 125A @ 24-280 VAC
  • SCR output for heavy industrial loads
  • Zero voltage or instantaneous turn-on outputs
  • UL/CSA/VDE Approved, CE Compliant to EN60950-1
  • Improved SEMS screw and washer
  • Redesigned housing with anti-rotation barriers
  • AC or DC control
  • Direct bond copper substrate
  • EMC compliant to Level 3
  • Direct power lead frame
  • Epoxy free design
Supplier's Site Datasheet
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
A24110
Solid State Relays - Industrial Mount A24110
Solid State Relays - Industrial Mount 110A 240V AC INPUT

Solid State Relays - Industrial Mount 110A 240V AC INPUT

Buy Now Datasheet
Relays - Solid State Relays - A24110 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
A24110
Relays - Solid State Relays A24110
SSR RELAY SPST-NO 110A 24-280V

SSR RELAY SPST-NO 110A 24-280V

Supplier's Site

Technical Specifications

  Sensata Technologies VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number A24110 A24110 A24110
Product Name Series-1 Relay Solid State Relays - Industrial Mount Relays - Solid State Relays
Operating Temp -40 to 176 F (-40 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Mounting Bracket (Flange) Mount; Chassis Mount
View Details
Solid State Relays - 2946-859-722-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -40 to 158 F (-40 to 70 C)
View Details
Solid State Interface Relays - 9054315 - RS Components, Ltd.
Specs
Mounting DIN; DIN Rail
Approvals RoHS
Input Voltage (Control Signal) Type AC
View Details
GP Terminal Block Relay - 700-HLS1L2 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details