Crydom Corporation Series-1 Relay A1240E-10

Description
Ratings from 10A to 40A @ 24-140 VAC SCR output for heavy industrial loads Zero voltage or instantaneous turn-on outputs UL/CSA/VDE Approved, CE Compliant to EN60950-1 Improved SEMS screw and washer Redesigned housing with anti-rotation barriers AC or DC control Direct bond copper substrate EMC compliant to Level 3 Direct power lead frame Epoxy free design
Request a Quote Datasheet
Description
Ratings from 10A to 40A @ 24-140 VAC SCR output for heavy industrial loads Zero voltage or instantaneous turn-on outputs UL/CSA/VDE Approved, CE Compliant to EN60950-1 Improved SEMS screw and washer Redesigned housing with anti-rotation barriers AC or DC control Direct bond copper substrate EMC compliant to Level 3 Direct power lead frame Epoxy free design
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series-1 Relay - A1240E-10 - Sensata Technologies
Attleboro, MA, United States
Series-1 Relay
A1240E-10
Series-1 Relay A1240E-10
Ratings from 10A to 40A @ 24-140 VAC SCR output for heavy industrial loads Zero voltage or instantaneous turn-on outputs UL/CSA/VDE Approved, CE Compliant to EN60950-1 Improved SEMS screw and washer Redesigned housing with anti-rotation barriers AC or DC control Direct bond copper substrate EMC compliant to Level 3 Direct power lead frame Epoxy free design
  • Ratings from 10A to 40A @ 24-140 VAC
  • SCR output for heavy industrial loads
  • Zero voltage or instantaneous turn-on outputs
  • UL/CSA/VDE Approved, CE Compliant to EN60950-1
  • Improved SEMS screw and washer
  • Redesigned housing with anti-rotation barriers
  • AC or DC control
  • Direct bond copper substrate
  • EMC compliant to Level 3
  • Direct power lead frame
  • Epoxy free design
Supplier's Site Datasheet
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
A1240E-10
Solid State Relays - Industrial Mount A1240E-10
Solid State Relays - Industrial Mount PM IP00 SSR 240VAC 40A,18-36VAC,RN

Solid State Relays - Industrial Mount PM IP00 SSR 240VAC 40A,18-36VAC,RN

Buy Now Datasheet
Relays - Solid State Relays - A1240E-10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
A1240E-10
Relays - Solid State Relays A1240E-10
SSR RELAY SPST-NO 40A 24-140V

SSR RELAY SPST-NO 40A 24-140V

Supplier's Site

Technical Specifications

  Sensata Technologies VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number A1240E-10 A1240E-10 A1240E-10
Product Name Series-1 Relay Solid State Relays - Industrial Mount Relays - Solid State Relays
Operating Temp -40 to 176 F (-40 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details
Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Signal Relays - 1-1393811-1 - TE Connectivity
Specs
Poles Four Pole (4P)
Number if >4 4 #
Approvals EU ELV Compliant; RoHS
View Details
2 suppliers