Crydom Corporation Series-1 Relay A1225-B

Description
Ratings from 10A to 40A @ 24-140 VAC SCR output for heavy industrial loads Zero voltage or instantaneous turn-on outputs UL/CSA/VDE Approved, CE Compliant to EN60950-1 Improved SEMS screw and washer Redesigned housing with anti-rotation barriers AC or DC control Direct bond copper substrate Direct power lead frame Epoxy free design
Request a Quote Datasheet
Description
Ratings from 10A to 40A @ 24-140 VAC SCR output for heavy industrial loads Zero voltage or instantaneous turn-on outputs UL/CSA/VDE Approved, CE Compliant to EN60950-1 Improved SEMS screw and washer Redesigned housing with anti-rotation barriers AC or DC control Direct bond copper substrate Direct power lead frame Epoxy free design
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series-1 Relay - A1225-B - Sensata Technologies
Attleboro, MA, United States
Series-1 Relay
A1225-B
Series-1 Relay A1225-B
Ratings from 10A to 40A @ 24-140 VAC SCR output for heavy industrial loads Zero voltage or instantaneous turn-on outputs UL/CSA/VDE Approved, CE Compliant to EN60950-1 Improved SEMS screw and washer Redesigned housing with anti-rotation barriers AC or DC control Direct bond copper substrate Direct power lead frame Epoxy free design
  • Ratings from 10A to 40A @ 24-140 VAC
  • SCR output for heavy industrial loads
  • Zero voltage or instantaneous turn-on outputs
  • UL/CSA/VDE Approved, CE Compliant to EN60950-1
  • Improved SEMS screw and washer
  • Redesigned housing with anti-rotation barriers
  • AC or DC control
  • Direct bond copper substrate
  • Direct power lead frame
  • Epoxy free design
Supplier's Site Datasheet
Relays - Solid State Relays - A1225-B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
A1225-B
Relays - Solid State Relays A1225-B
SSR RELAY SPST-NC 25A 24-140V

SSR RELAY SPST-NC 25A 24-140V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
A1225-B
Solid State Relays - Industrial Mount A1225-B
Solid State Relays - Industrial Mount PM IP00 SSR 240VAC 25A,90-280V,ZC,NC

Solid State Relays - Industrial Mount PM IP00 SSR 240VAC 25A,90-280V,ZC,NC

Buy Now Datasheet

Technical Specifications

  Sensata Technologies Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number A1225-B A1225-B A1225-B
Product Name Series-1 Relay Relays - Solid State Relays Solid State Relays - Industrial Mount
Operating Temp -40 to 176 F (-40 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay, 40A, 21.6-280V, Panel; Contact Configuration Finder - 76AC0296 - Newark, An Avnet Company
Specs
Application Type Latching
Mounting Panel; Panel
Approvals RoHS
View Details
Solid-state relay module - 2042-7504 - WAGO
Specs
Mounting Pluggable module for TOPJOB ® S carrier terminal block
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0030 amps
View Details
2 suppliers
Solid State Relays - SN - FCL Components America
FCL Components America
Specs
Mounting TH
View Details