Crydom Corporation Series-1 Relay A1210E-10

Description
Ratings from 10A to 40A @ 24-140 VAC SCR output for heavy industrial loads Zero voltage or instantaneous turn-on outputs UL/CSA/VDE Approved, CE Compliant to EN60950-1 Improved SEMS screw and washer Redesigned housing with anti-rotation barriers AC or DC control Direct bond copper substrate EMC compliant to Level 3 Direct power lead frame Epoxy free design
Request a Quote Datasheet
Description
Ratings from 10A to 40A @ 24-140 VAC SCR output for heavy industrial loads Zero voltage or instantaneous turn-on outputs UL/CSA/VDE Approved, CE Compliant to EN60950-1 Improved SEMS screw and washer Redesigned housing with anti-rotation barriers AC or DC control Direct bond copper substrate EMC compliant to Level 3 Direct power lead frame Epoxy free design
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series-1 Relay - A1210E-10 - Sensata Technologies
Attleboro, MA, United States
Series-1 Relay
A1210E-10
Series-1 Relay A1210E-10
Ratings from 10A to 40A @ 24-140 VAC SCR output for heavy industrial loads Zero voltage or instantaneous turn-on outputs UL/CSA/VDE Approved, CE Compliant to EN60950-1 Improved SEMS screw and washer Redesigned housing with anti-rotation barriers AC or DC control Direct bond copper substrate EMC compliant to Level 3 Direct power lead frame Epoxy free design
  • Ratings from 10A to 40A @ 24-140 VAC
  • SCR output for heavy industrial loads
  • Zero voltage or instantaneous turn-on outputs
  • UL/CSA/VDE Approved, CE Compliant to EN60950-1
  • Improved SEMS screw and washer
  • Redesigned housing with anti-rotation barriers
  • AC or DC control
  • Direct bond copper substrate
  • EMC compliant to Level 3
  • Direct power lead frame
  • Epoxy free design
Supplier's Site Datasheet
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
A1210E-10
Solid State Relays - Industrial Mount A1210E-10
Solid State Relays - Industrial Mount PM IP00 SSR 240VAC 10A,18-36VAC,RN

Solid State Relays - Industrial Mount PM IP00 SSR 240VAC 10A,18-36VAC,RN

Buy Now Datasheet
Shenzhen, China
Relays - Solid State Relays
A1210E-10
Relays - Solid State Relays A1210E-10
SSR RELAY SPST-NO 10A 24-140V

SSR RELAY SPST-NO 10A 24-140V

Supplier's Site

Technical Specifications

  Sensata Technologies VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number A1210E-10 A1210E-10 A1210E-10
Product Name Series-1 Relay Solid State Relays - Industrial Mount Relays - Solid State Relays
Operating Temp -40 to 176 F (-40 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 646-1251-ND - DigiKey
Sensata Technologies
Specs
Mounting Chassis Mount
Switch Configuration FormA
Approvals RoHS
View Details
4 suppliers
Solid-state relay module - 2042-7204 - WAGO
Specs
Mounting Pluggable module for TOPJOB ® S carrier terminal block
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0070 amps
View Details
2 suppliers
Solid State Interface Relays - 8198966 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Dc
Approvals RoHS
View Details
Guardmaster GLT Safety Relay - 440R-GL2S2T - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers