5k Ohm 1 Gang Linear Potentiometer None 1 Kierros Conductive Plastic 0.15W
POT 5K OHM 0.15W PLASTIC LINEAR
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 1724-1385-ND | 9862R5KL2.0 |
| Product Name | Rotary Potentiometers, Rheostats | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats |
| Technology / Construction | Conductive Plastic | |
| Potentiometer Type | Standard Potentiometer | |
| Configuration | Single Turn | |
| Resistance Taper | Linear |