Crydom Corporation Solid State Relays - 84137012 84137012

Description
Manufacturer: Crydom Co. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1207473-84137012 Termination: Screw Relay Type: Relay Number of Pins: 4 Isolation Voltage: 4 kV Output Current: 25 A Load Current: 25 A Input Current: 16 mA Categories: Solid State Relays Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Mount: Chassis Mount, Panel, Screw RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Throw Configuration: SPST Max Operating Temperature: 80 °C Max Output Voltage: 280 V
Request a Quote Datasheet
Description
Manufacturer: Crydom Co. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1207473-84137012 Termination: Screw Relay Type: Relay Number of Pins: 4 Isolation Voltage: 4 kV Output Current: 25 A Load Current: 25 A Input Current: 16 mA Categories: Solid State Relays Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Mount: Chassis Mount, Panel, Screw RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Throw Configuration: SPST Max Operating Temperature: 80 °C Max Output Voltage: 280 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 84137012 - 1207473-84137012 - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - 84137012
1207473-84137012
Solid State Relays - 84137012 1207473-84137012
Manufacturer: Crydom Co. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1207473-84137012 Termination: Screw Relay Type: Relay Number of Pins: 4 Isolation Voltage: 4 kV Output Current: 25 A Load Current: 25 A Input Current: 16 mA Categories: Solid State Relays Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Mount: Chassis Mount, Panel, Screw RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Throw Configuration: SPST Max Operating Temperature: 80 °C Max Output Voltage: 280 V

Manufacturer: Crydom Co.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1207473-84137012
Termination: Screw
Relay Type: Relay
Number of Pins: 4
Isolation Voltage: 4 kV
Output Current: 25 A
Load Current: 25 A
Input Current: 16 mA
Categories: Solid State Relays
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Mount: Chassis Mount, Panel, Screw
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -20 °C
Throw Configuration: SPST
Max Operating Temperature: 80 °C
Max Output Voltage: 280 V

Buy Now
Relays - Solid State Relays - 84137012 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
84137012
Relays - Solid State Relays 84137012
SSR RELAY SPST-NO 25A 24-280V

SSR RELAY SPST-NO 25A 24-280V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
84137012
Solid State Relays - Industrial Mount 84137012
Solid State Relays - Industrial Mount SOLID STATE RELAY 24-280 VAC

Solid State Relays - Industrial Mount SOLID STATE RELAY 24-280 VAC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number 1207473-84137012 84137012 84137012
Product Name Solid State Relays - 84137012 Relays - Solid State Relays Solid State Relays - Industrial Mount
Mounting PCBoard; Chassis Mount, Panel, Screw Bracket (Flange) Mount; Chassis Mount
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 646-1246-ND - DigiKey
Sensata Technologies
Specs
Mounting Chassis Mount
Switch Configuration FormA
Approvals RoHS
View Details
5 suppliers
Single-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details